Texas Instruments Standard Linear and Logic 400MHz TSSOP Logic IC DS90LV110TMTC

Description
LVDS Clock Distributor, 400MHz, 10-Driver, TSSOP Product overview: DS90LV110TMTC from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 400MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-DS90LV110TMTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LVDS Clock Distributor, 400MHz, 10-Driver, TSSOP Product overview: DS90LV110TMTC from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 400MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-DS90LV110TMTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400MHz TSSOP Logic IC
764-DS90LV110TMTC
400MHz TSSOP Logic IC 764-DS90LV110TMTC
LVDS Clock Distributor, 400MHz, 10-Driver, TSSOP Product overview: DS90LV110TMTC from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 400MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-DS90LV110TMTC can be used for catalog matching and distributor lookup.

LVDS Clock Distributor, 400MHz, 10-Driver, TSSOP Product overview: DS90LV110TMTC from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHz, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 400MHz, TSSOP, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-DS90LV110TMTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-DS90LV110TMTC
Product Name 400MHz TSSOP Logic IC
Gate Type Buffer/Driver; Translator
Supply Voltage 3.6V
Propagation Delay 3.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100302SC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 2
Number of Gates 5
View Details
Gates and Inverters - 1727-74AHCT3G14DP,125CT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
7 suppliers
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VCA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Logic Gates - 2222711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details