DS90LV049TMTX is a dual LVDS line driver-receiver pair in a 16-pin TSSOP package, designed for ultra-low power operation and high-speed data transmission up to 400 Mbps. It operates from a 3.3 V single supply, features TRI-STATE output control, internal fail-safe biasing on receiver inputs, and conforms to the TIA/EIA-644-A LVDS standard. The device supports an industrial temperature range of −40°C to +85°C and dissipates 70 mW at 3.3 V in static conditions. Driver channel-to-channel skew is 50 ps typical, and receiver channel-to-channel skew is 50 ps typical. The package has a pin pitch of 0.65 mm and dimensions compliant with the PW0016A TSSOP footprint. It is supplied on tape and reel with a 2500-unit reel quantity.
3V LVDS Dual Line Driver with Dual Line Receiver 16-TSSOP -40 to 85
3V LVDS Dual Line Driver with Dual Line Receiver 16-TSSOP -40 to 85 Product overview: DS90LV049TMTX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV049TMTX can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 2/2 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90LV049TMTX | 710-DS90LV049TMTX | DS90LV049TMTX |
| Product Name | DS90LV049 3V LVDS Dual Line Driver with Dual Line Receiver | Dual 3V TSSOP Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | |
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver; Transceiver |
| # of Tx | 2 # | ||
| # of Rx | 2 # | ||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps |