Automotive LVDS Dual Line Driver and Receiver Pair 16-TSSOP -40 to 125
Automotive LVDS Dual High-Speed Differential Transceiver 16-TSSOP -40 to 125 Product overview: DS90LV049QMTX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Dual, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV049QMTX/NO
Manufacturer: Texas Instruments
Win Source Part Number: 1169648-DS90LV049QMT
Packaging: Reel - TR
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 400Mbps
Family Name: DS90LV049Q
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): FIN1049MTCX_NL; FIN1049MTC; FIN1049MTC_NL;
Introduction Date: July 18, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
LVDS Interface IC Automotive LVDS Dual High-Speed Differential Transceiver 16-TSSOP -40 to 125
IC TRANSCEIVER FULL 2/2 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90LV049QMTX/NOPB | 710-DS90LV049QMTX/NOPB | 1169648-DS90LV049QMTX/NOPB | DS90LV049QMTX/NOPB | DS90LV049QMTX/NOPB |
| Product Name | DS90LV049Q-Q1 Automotive LVDS Dual Line Driver and Receiver Pair | Automotive Dual TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DS90LV049QMTX/NOPB | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 2 # | ||||
| # of Rx | 2 # |