The DS90LV049H is a dual CMOS differential line driver and receiver pair designed for ultra-low power dissipation and high data throughput up to 400 Mbps, operating from a 3.3-V single supply. It conforms to the TIA/EIA-644-A LVDS standard and features internal fail-safe biasing, TRI-STATE output control, and low power dissipation of 70 mW at static conditions. The device is available in a 16-pin TSSOP package with a body size of 5.00 mm × 4.40 mm and supports an operating temperature range of -40°C to 125°C. Flow-through pinout simplifies PCB layout, and outputs are high-impedance during power-down.
High Temperature 3V LVDS Dual Line Driver and Receiver Pair 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1169647-DS90LV049HMT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
High temperature 3V LVDS dual line driver and receiver pair 16-TSSOP -40 to 125 Product overview: DS90LV049HMTX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV049HMTX/NO
IC TRANSCEIVER FULL 2/2 16TSSOP
LVDS Interface IC Hi Temp 3V LVDS Dual Line Dvr
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90LV049HMTX/NOPB | 1169647-DS90LV049HMTX/NOPB | 710-DS90LV049HMTX/NOPB | DS90LV049HMTX/NOPB | DS90LV049HMTX/NOPB |
| Product Name | DS90LV049H High Temperature 3V LVDS Dual Line Driver and Receiver Pair | Interface - Interface - Drivers, Receivers, Transceivers - DS90LV049HMTX/NOPB | Dual 3V TSSOP Interface Transceiver IC | Drivers, Receivers, Transceivers | LVDS Interface IC |
| Technology | LVDS | LVDS | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | ||
| Data Rate | 400000 kbps | 400000 kbps | 400000 to ? kbps |