Texas Instruments DS90LV049H High Temperature 3V LVDS Dual Line Driver and Receiver Pair DS90LV049HMT/NOPB

Description
High Temperature 3V LVDS Dual Line Driver and Receiver Pair 16-TSSOP
Request a Quote Datasheet
Description
High Temperature 3V LVDS Dual Line Driver and Receiver Pair 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV049H High Temperature 3V LVDS Dual Line Driver and Receiver Pair - DS90LV049HMT/NOPB - Texas Instruments
Dallas, TX, United States
DS90LV049H High Temperature 3V LVDS Dual Line Driver and Receiver Pair
DS90LV049HMT/NOPB
DS90LV049H High Temperature 3V LVDS Dual Line Driver and Receiver Pair DS90LV049HMT/NOPB
High Temperature 3V LVDS Dual Line Driver and Receiver Pair 16-TSSOP

High Temperature 3V LVDS Dual Line Driver and Receiver Pair 16-TSSOP

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV049HMT/NOPB - 773370-DS90LV049HMT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV049HMT/NOPB
773370-DS90LV049HMT/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV049HMT/NOPB 773370-DS90LV049HMT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 773370-DS90LV049HMT/ NOPB Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Data Rate: 400Mbps Family Name: DS90LV049HMT Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): UT 54LVDM055LV-UPC; 5962R0620201VXA; DS90LV049HMTX; DS90LV049HMT; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 773370-DS90LV049HMT/NOPB
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Full
Data Rate: 400Mbps
Family Name: DS90LV049HMT
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): UT 54LVDM055LV-UPC; 5962R0620201VXA; DS90LV049HMTX; DS90LV049HMT;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V TSSOP Interface Transceiver IC
710-DS90LV049HMT/NOPB
Dual 3.3V TSSOP Interface Transceiver IC 710-DS90LV049HMT/NOPB
LVDS Dual Line Driver/Receiver 400Mbps 3.3V 125°C TSSOP Product overview: DS90LV049HMT/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV049HMT/NOP B can be used for catalog matching and distributor lookup.

LVDS Dual Line Driver/Receiver 400Mbps 3.3V 125°C TSSOP Product overview: DS90LV049HMT/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV049HMT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV049HMT/NOPB
LVDS Interface IC DS90LV049HMT/NOPB
LVDS Interface IC Hi Temp 3V LVDS Dual Line Dvr

LVDS Interface IC Hi Temp 3V LVDS Dual Line Dvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV049HMT/NOPB 773370-DS90LV049HMT/NOPB 710-DS90LV049HMT/NOPB DS90LV049HMT/NOPB
Product Name DS90LV049H High Temperature 3V LVDS Dual Line Driver and Receiver Pair Interface - Interface - Drivers, Receivers, Transceivers - DS90LV049HMT/NOPB Dual 3.3V TSSOP Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage Other; 3 V ~ 3.6 V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220302MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN74LVTH16501 3.3-V ABT 18-Bit Universal Bus Transceivers With 3-State Outputs - 74LVTH16501DLRG4 - Texas Instruments
Specs
Technology LVT
Device Type Transceiver
Features RoHS
View Details
4 suppliers
SN55183 Dual Differential Line Driver - 7900901DA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details