Texas Instruments DS90LV048A 3V LVDS Quad CMOS Differential Line Receiver DS90LV048ATMTCX

Description
3V LVDS Quad CMOS Differential Line Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
3V LVDS Quad CMOS Differential Line Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV048A 3V LVDS Quad CMOS Differential Line Receiver - DS90LV048ATMTCX - Texas Instruments
Dallas, TX, United States
DS90LV048A 3V LVDS Quad CMOS Differential Line Receiver
DS90LV048ATMTCX
DS90LV048A 3V LVDS Quad CMOS Differential Line Receiver DS90LV048ATMTCX
3V LVDS Quad CMOS Differential Line Receiver 16-TSSOP -40 to 85

3V LVDS Quad CMOS Differential Line Receiver 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV048ATMTCX - 083576-DS90LV048ATMTCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV048ATMTCX
083576-DS90LV048ATMTCX
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV048ATMTCX 083576-DS90LV048ATMTCX
Manufacturer: Texas Instruments Win Source Part Number: 083576-DS90LV048ATMT CX Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083576-DS90LV048ATMTCX
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Interface Transceiver IC
710-DS90LV048ATMTCX
Quad TSSOP Interface Transceiver IC 710-DS90LV048ATMTCX
400-Mbps LVDS quad high-speed differential receiver 16-TSSOP -40 to 85 Product overview: DS90LV048ATMTCX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV048ATMTCX can be used for catalog matching and distributor lookup.

400-Mbps LVDS quad high-speed differential receiver 16-TSSOP -40 to 85 Product overview: DS90LV048ATMTCX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV048ATMTCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV048ATMTCX
LVDS Interface IC DS90LV048ATMTCX
LVDS Interface IC 400-Mbps LVDS quad high-speed differential receiver 16-TSSOP -40 to 85

LVDS Interface IC 400-Mbps LVDS quad high-speed differential receiver 16-TSSOP -40 to 85

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS90LV048ATMTCX - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90LV048ATMTCX
Drivers, Receivers, Transceivers DS90LV048ATMTCX
IC RECEIVER 0/4 16TSSOP

IC RECEIVER 0/4 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV048ATMTCX 083576-DS90LV048ATMTCX 710-DS90LV048ATMTCX DS90LV048ATMTCX DS90LV048ATMTCX
Product Name DS90LV048A 3V LVDS Quad CMOS Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - DS90LV048ATMTCX Quad TSSOP Interface Transceiver IC LVDS Interface IC Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type Receiver Receiver Transceiver Receiver
# of Tx 4 #
# of Rx 4 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps 400000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802Q2A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HC646 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8688501JA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details