Texas Instruments DS90LV048A 3V LVDS Quad CMOS Differential Line Receiver DS90LV048ATM

Description
3V LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3V LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV048A 3V LVDS Quad CMOS Differential Line Receiver - DS90LV048ATM - Texas Instruments
Dallas, TX, United States
DS90LV048A 3V LVDS Quad CMOS Differential Line Receiver
DS90LV048ATM
DS90LV048A 3V LVDS Quad CMOS Differential Line Receiver DS90LV048ATM
3V LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

3V LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV048ATM - 081319-DS90LV048ATM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV048ATM
081319-DS90LV048ATM
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV048ATM 081319-DS90LV048ATM
Manufacturer: Texas Instruments Win Source Part Number: 081319-DS90LV048ATM Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 081319-DS90LV048ATM
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Sensing & Instrumentation

Buy Now Datasheet
Singapore, Singapore
Industrial Quad 3.3V SOIC Interface Transceiver IC
710-DS90LV048ATM
Industrial Quad 3.3V SOIC Interface Transceiver IC 710-DS90LV048ATM
400Mbps LVDS Quad Receiver, 3.3V, 16-SOIC, Industrial Product overview: DS90LV048ATM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Quad, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV048ATM can be used for catalog matching and distributor lookup.

400Mbps LVDS Quad Receiver, 3.3V, 16-SOIC, Industrial Product overview: DS90LV048ATM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Quad, 3.3V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV048ATM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV048ATM
LVDS Interface IC DS90LV048ATM
LVDS Interface IC 400-Mbps LVDS quad high-speed differential receiver 16-SOIC -40 to 85

LVDS Interface IC 400-Mbps LVDS quad high-speed differential receiver 16-SOIC -40 to 85

Buy Now Datasheet
Lvds Differential Line Receiver, Soic-16; Device Type Texas Instruments - 48F5644 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Differential Line Receiver, Soic-16; Device Type Texas Instruments
48F5644
Lvds Differential Line Receiver, Soic-16; Device Type Texas Instruments 48F5644
LVDS DIFFERENTIAL LINE RECEIVER, SOIC-16; Device Type:LVDS Differential Line Receiver; Peak-to-Peak Jitter Max:1.5ns; Supply Current Max:15mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: No

LVDS DIFFERENTIAL LINE RECEIVER, SOIC-16; Device Type:LVDS Differential Line Receiver; Peak-to-Peak Jitter Max:1.5ns; Supply Current Max:15mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV048ATM 081319-DS90LV048ATM 710-DS90LV048ATM DS90LV048ATM 48F5644
Product Name DS90LV048A 3V LVDS Quad CMOS Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - DS90LV048ATM Industrial Quad 3.3V SOIC Interface Transceiver IC LVDS Interface IC Lvds Differential Line Receiver, Soic-16; Device Type Texas Instruments
Technology LVDS Bus LVDS
Device Type Receiver Receiver Transceiver Receiver
# of Tx 4 #
# of Rx 4 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-8874201CA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54HC366 Hex Bus Drivers With 3-State Outputs - 5962-8682801EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details