Texas Instruments DS90LV047A 3V LVDS Quad CMOS Differential Line Driver DS90LV047ATMTC

Description
3V LVDS Quad CMOS Differential Line Driver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
3V LVDS Quad CMOS Differential Line Driver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV047A 3V LVDS Quad CMOS Differential Line Driver - DS90LV047ATMTC - Texas Instruments
Dallas, TX, United States
DS90LV047A 3V LVDS Quad CMOS Differential Line Driver
DS90LV047ATMTC
DS90LV047A 3V LVDS Quad CMOS Differential Line Driver DS90LV047ATMTC
3V LVDS Quad CMOS Differential Line Driver 16-TSSOP -40 to 85

3V LVDS Quad CMOS Differential Line Driver 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV047ATMTC - 081134-DS90LV047ATMTC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV047ATMTC
081134-DS90LV047ATMTC
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV047ATMTC 081134-DS90LV047ATMTC
Manufacturer: Texas Instruments Win Source Part Number: 081134-DS90LV047ATMT C Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081134-DS90LV047ATMTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V TSSOP Interface Transceiver IC
710-DS90LV047ATMTC
Quad 3.3V TSSOP Interface Transceiver IC 710-DS90LV047ATMTC
400Mbps LVDS Quad Driver/Receiver, 3.3V, 16-TSSOP, -40 to 85C Product overview: DS90LV047ATMTC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV047ATMTC can be used for catalog matching and distributor lookup.

400Mbps LVDS Quad Driver/Receiver, 3.3V, 16-TSSOP, -40 to 85C Product overview: DS90LV047ATMTC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV047ATMTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV047ATMTC
LVDS Interface IC DS90LV047ATMTC
LVDS Interface IC 400-Mbps LVDS quad high-speed differential driver 16-TSSOP -40 to 85

LVDS Interface IC 400-Mbps LVDS quad high-speed differential driver 16-TSSOP -40 to 85

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS90LV047ATMTC - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90LV047ATMTC
Drivers, Receivers, Transceivers DS90LV047ATMTC
IC LINE DRIVER 4/0 CMOS 16TSSOP

IC LINE DRIVER 4/0 CMOS 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV047ATMTC 081134-DS90LV047ATMTC 710-DS90LV047ATMTC DS90LV047ATMTC DS90LV047ATMTC
Product Name DS90LV047A 3V LVDS Quad CMOS Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - DS90LV047ATMTC Quad 3.3V TSSOP Interface Transceiver IC LVDS Interface IC Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type Line / Bus Driver Receiver Transceiver Driver
# of Tx 4 #
# of Rx 4 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps 400000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - 74BCT2240PC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN74ALVTH16601 2.5-V/3.3-V 18-Bit Universal Bus Transceiver With 3-State Outputs - 74ALVTH16601DLG4 - Texas Instruments
Specs
Technology ALVT
Device Type Transceiver
Features RoHS
View Details
3 suppliers
74ACT11240 Octal Buffers/Line Drivers With 3-State Outputs - 74ACT11240DWRG4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details