Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATMX DS90LV032ATMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 089711-DS90LV032ATMX Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 400Mbps Family Name: DS90LV032A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): BU90LV048-E2; FIN3386MTD; V386GLFTR; PI90LV032ALE; Introduction Date: July 01, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Singapore Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 089711-DS90LV032ATMX Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 400Mbps Family Name: DS90LV032A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): BU90LV048-E2; FIN3386MTD; V386GLFTR; PI90LV032ALE; Introduction Date: July 01, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Singapore Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATMX - 089711-DS90LV032ATMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATMX
089711-DS90LV032ATMX
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATMX 089711-DS90LV032ATMX
Manufacturer: Texas Instruments Win Source Part Number: 089711-DS90LV032ATMX Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 400Mbps Family Name: DS90LV032A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): BU90LV048-E2; FIN3386MTD; V386GLFTR; PI90LV032ALE; Introduction Date: July 01, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Singapore Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 089711-DS90LV032ATMX
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 400Mbps
Family Name: DS90LV032A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): BU90LV048-E2; FIN3386MTD; V386GLFTR; PI90LV032ALE;
Introduction Date: July 01, 1999
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Singapore
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Sensing & Instrumentation

Buy Now Datasheet
 - DS90LV032ATMX - Rochester Electronics
Newburyport, MA, United States
Line Receiver, 4 Func, 4 Rcvr, CMOS, PDSO16

Line Receiver, 4 Func, 4 Rcvr, CMOS, PDSO16

Supplier's Site Datasheet
 - DS90LV032ATMX - Rochester Electronics
Newburyport, MA, United States
Line Receiver, 4 Func, 4 Rcvr, CMOS, PDSO16

Line Receiver, 4 Func, 4 Rcvr, CMOS, PDSO16

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS90LV032ATMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS90LV032ATMX
Drivers, Receivers, Transceivers DS90LV032ATMX
0/4 Receiver LVDS

0/4 Receiver LVDS

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS90LV032ATMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS90LV032ATMX
Drivers, Receivers, Transceivers DS90LV032ATMX
0/4 Receiver LVDS

0/4 Receiver LVDS

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers RF Receivers
Product Number 089711-DS90LV032ATMX DS90LV032ATMX DS90LV032ATMX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATMX Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL83075EIUZA - 875806-ISL83075EIUZA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details