Texas Instruments DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver DS90LV032ATMX/NOPB

Description
3V LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
3V LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver - DS90LV032ATMX/NOPB - Texas Instruments
Dallas, TX, United States
DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver
DS90LV032ATMX/NOPB
DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver DS90LV032ATMX/NOPB
3V LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

3V LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V SOIC Interface Transceiver IC
710-DS90LV032ATMX/NOPB
Quad 3.3V SOIC Interface Transceiver IC 710-DS90LV032ATMX/NOPB
400Mbps LVDS Quad Receiver, 3.3V, SOIC, -40 to 85C Product overview: DS90LV032ATMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV032ATMX/NO PB can be used for catalog matching and distributor lookup.

400Mbps LVDS Quad Receiver, 3.3V, SOIC, -40 to 85C Product overview: DS90LV032ATMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV032ATMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Lvds Line Receiver, 400Mbps, Soic-16; Device Type Texas Instruments - 26AJ5773 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Line Receiver, 400Mbps, Soic-16; Device Type Texas Instruments
26AJ5773
Lvds Line Receiver, 400Mbps, Soic-16; Device Type Texas Instruments 26AJ5773
LVDS LINE RECEIVER, 400MBPS, SOIC-16; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:15mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

LVDS LINE RECEIVER, 400MBPS, SOIC-16; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:15mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - DS90LV032ATMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90LV032ATMX/NOPB
Drivers, Receivers, Transceivers DS90LV032ATMX/NOPB
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV032ATMX/NOPB
LVDS Interface IC DS90LV032ATMX/NOPB
LVDS Interface IC 3V LVDS Quad CMOS Diff Line Receiver

LVDS Interface IC 3V LVDS Quad CMOS Diff Line Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV032ATMX/NOPB 710-DS90LV032ATMX/NOPB 26AJ5773 DS90LV032ATMX/NOPB DS90LV032ATMX/NOPB
Product Name DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver Quad 3.3V SOIC Interface Transceiver IC Lvds Line Receiver, 400Mbps, Soic-16; Device Type Texas Instruments Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS Bus LVDS LVDS
Device Type Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS RoHS
# of Tx 4 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802Q2A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55183-SP Rad-Tolerant Class V, Dual Differential Line Driver - 5962-7900901VCA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004MEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details