DS90LV032ATMTCX -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Interface - Drivers, Receivers, Transceivers
DS90LV032ATMTCX
Description
IC RECEIVER 0/4 16TSSOP
-
Lingto Electronic Limited
Datasheet
Description
IC RECEIVER 0/4 16TSSOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
DS90LV032ATMTCX |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
2000 to 18000 MHz
View Details
Technology
GPS; Galileo, GLONASS, GPS
Supply Voltage
Other; 1.5V ~ 3.6V
Package Type
6-XFDFN
View Details