Texas Instruments DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver DS90LV032ATMTCX

Description
3V LVDS Quad CMOS Differential Line Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
3V LVDS Quad CMOS Differential Line Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver - DS90LV032ATMTCX - Texas Instruments
Dallas, TX, United States
DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver
DS90LV032ATMTCX
DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver DS90LV032ATMTCX
3V LVDS Quad CMOS Differential Line Receiver 16-TSSOP -40 to 85

3V LVDS Quad CMOS Differential Line Receiver 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3V TSSOP Interface Transceiver IC
710-DS90LV032ATMTCX
Quad 3V TSSOP Interface Transceiver IC 710-DS90LV032ATMTCX
3V, 400 Mbps LVDS Quad Differential Line Receiver 16-TSSOP -40 to 85 Product overview: DS90LV032ATMTCX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV032ATMTCX can be used for catalog matching and distributor lookup.

3V, 400 Mbps LVDS Quad Differential Line Receiver 16-TSSOP -40 to 85 Product overview: DS90LV032ATMTCX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV032ATMTCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATMTCX - 1169640-DS90LV032ATMTCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATMTCX
1169640-DS90LV032ATMTCX
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATMTCX 1169640-DS90LV032ATMTCX
Manufacturer: Texas Instruments Win Source Part Number: 1169640-DS90LV032ATM TCX Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1169640-DS90LV032ATMTCX
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV032ATMTCX 710-DS90LV032ATMTCX 1169640-DS90LV032ATMTCX
Product Name DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver Quad 3V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATMTCX
Technology LVDS
Device Type Receiver Transceiver
# of Tx 4 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 54F385DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS26F32MQML Quad Differential Line Receivers - 5962-7802005MFA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details