DS90LV032ATM/NOPB -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Interface - Drivers, Receivers, Transceivers
DS90LV032ATM/NOPB
Description
IC RECEIVER 0/4 16SOIC
-
Lingto Electronic Limited
Datasheet
Description
IC RECEIVER 0/4 16SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
DS90LV032ATM/NOPB |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Receiver
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Device Type
Modem
Data Rate
33.6 kbps
Package Type
TSSOP; TSSOP24
View Details
Device Type
Beamformers
Operating Frequency
500 to 7000 MHz
View Details
Device Type
Transmitter
Supply Voltage
Other; 1.9V ~ 3.6V
Data Rate
1000 kbps
View Details