Texas Instruments DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver DS90LV032ATM/NOPB

Description
3V LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote
Description
3V LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS90LV032ATM/NOPB is a quad CMOS differential line receiver designed for high-speed LVDS applications, operating with a 3.3-V power supply and supporting data rates up to 400 Mbps. It is packaged in a 16-pin SOIC with a body size of 9.90 mm × 3.91 mm and operates over the industrial temperature range of -40°C to 85°C. The device features low power dissipation of 40 mW at 3.3 V, typical channel-to-channel and differential skew of 0.1 ns, and a maximum propagation delay of 3.3 ns. It supports fail-safe operation for open, shorted, and terminated inputs, and is interoperable with 5-V LVDS networks. The device complies with ANSI/TIA/EIA-644.

Datasheet Summary
Powered by GS/AI

The DS90LV032ATM/NOPB is a quad CMOS differential line receiver designed for high-speed LVDS applications, operating with a 3.3-V power supply and supporting data rates up to 400 Mbps. It is packaged in a 16-pin SOIC with a body size of 9.90 mm × 3.91 mm and operates over the industrial temperature range of -40°C to 85°C. The device features low power dissipation of 40 mW at 3.3 V, typical channel-to-channel and differential skew of 0.1 ns, and a maximum propagation delay of 3.3 ns. It supports fail-safe operation for open, shorted, and terminated inputs, and is interoperable with 5-V LVDS networks. The device complies with ANSI/TIA/EIA-644.

Suppliers

Company
Product
Description
Supplier Links
DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver - DS90LV032ATM/NOPB - Texas Instruments
Dallas, TX, United States
DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver
DS90LV032ATM/NOPB
DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver DS90LV032ATM/NOPB
3V LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

3V LVDS Quad CMOS Differential Line Receiver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial SOIC Interface Transceiver IC
710-DS90LV032ATM/NOPB
Industrial SOIC Interface Transceiver IC 710-DS90LV032ATM/NOPB
LVDS Receiver, 4-Ch, 400Mbps, SOIC, Industrial Product overview: DS90LV032ATM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV032ATM/NOP B can be used for catalog matching and distributor lookup.

LVDS Receiver, 4-Ch, 400Mbps, SOIC, Industrial Product overview: DS90LV032ATM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV032ATM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATM/NOPB - 1169639-DS90LV032ATM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATM/NOPB
1169639-DS90LV032ATM/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATM/NOPB 1169639-DS90LV032ATM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1169639-DS90LV032ATM /NOPB Packaging: Tube Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 0/4 Data Rate: 400Mbps Family Name: DS90LV032A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ADN4666ARZ; ADN4666ARZ-REEL7; PI90LV032AWEX; Introduction Date: July 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1169639-DS90LV032ATM/NOPB
Packaging: Tube
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Data Rate: 400Mbps
Family Name: DS90LV032A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): ADN4666ARZ; ADN4666ARZ-REEL7; PI90LV032AWEX;
Introduction Date: July 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV032ATM/NOPB
LVDS Interface IC DS90LV032ATM/NOPB
LVDS Interface IC 3V LVDS QUAD CMOS DIFF LINE RECEIVER

LVDS Interface IC 3V LVDS QUAD CMOS DIFF LINE RECEIVER

Buy Now Datasheet
Ic, Line Receiver, Quad, Cmos, Diff; Device Type Texas Instruments - 33AH3951 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Line Receiver, Quad, Cmos, Diff; Device Type Texas Instruments
33AH3951
Ic, Line Receiver, Quad, Cmos, Diff; Device Type Texas Instruments 33AH3951
IC, LINE RECEIVER, QUAD, CMOS, DIFF; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:1.5ns; Supply Current Max:15mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

IC, LINE RECEIVER, QUAD, CMOS, DIFF; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:1.5ns; Supply Current Max:15mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - DS90LV032ATM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90LV032ATM/NOPB
Drivers, Receivers, Transceivers DS90LV032ATM/NOPB
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV032ATM/NOPB 710-DS90LV032ATM/NOPB 1169639-DS90LV032ATM/NOPB DS90LV032ATM/NOPB 33AH3951 DS90LV032ATM/NOPB
Product Name DS90LV032A 3V LVDS Quad CMOS Differential Line Receiver Industrial SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90LV032ATM/NOPB LVDS Interface IC Ic, Line Receiver, Quad, Cmos, Diff; Device Type Texas Instruments Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type Receiver Transceiver Receiver Receiver Receiver
Features RoHS RoHS RoHS RoHS
# of Tx 4 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-32R2412RY-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
 - 100124FC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type QFP; CQFP
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details