IC DRIVER 4/0 16SOIC Product overview: DS90LV031BTM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV031BTM/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 773369-DS90LV031BTM/
Packaging: Tube
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Part Status: Obsolete(EOL)
Family Name: DS90LV031B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): STLVDS3487BD; STLVDS3487BDR; ADN4665ARZ-REEL7; ADN4665ARZ;
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 710-DS90LV031BTM/NOPB | 773369-DS90LV031BTM/NOPB |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DS90LV031BTM/NOPB |
| Device Type | Transceiver | Receiver |
| Features | RoHS | |
| Data Rate | 400000 kbps | 400000 kbps |