Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS90LV031B DS90LV031B

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169637-DS90LV031B Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169637-DS90LV031B Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV031B - 1169637-DS90LV031B - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV031B
1169637-DS90LV031B
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV031B 1169637-DS90LV031B
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169637-DS90LV031B Manufacturer Homepage: www.national.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1169637-DS90LV031B
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Quad 3V Interface Transceiver IC - 710-DS90LV031B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 3V Interface Transceiver IC
710-DS90LV031B
Quad 3V Interface Transceiver IC 710-DS90LV031B
3V LVDS Quad CMOS Differential Line Driver Product overview: DS90LV031B from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV031B can be used for catalog matching and distributor lookup.

3V LVDS Quad CMOS Differential Line Driver Product overview: DS90LV031B from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV031B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1169637-DS90LV031B 710-DS90LV031B
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS90LV031B Quad 3V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3220-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1914267 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transceiver; Transmitter
Features RoHS
View Details