Texas Instruments DS90LV028A 3V LVDS Dual CMOS Differential Line Receiver DS90LV028ATMX

Description
3V LVDS Dual CMOS Differential Line Receiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
3V LVDS Dual CMOS Differential Line Receiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV028A 3V LVDS Dual CMOS Differential Line Receiver - DS90LV028ATMX - Texas Instruments
Dallas, TX, United States
DS90LV028A 3V LVDS Dual CMOS Differential Line Receiver
DS90LV028ATMX
DS90LV028A 3V LVDS Dual CMOS Differential Line Receiver DS90LV028ATMX
3V LVDS Dual CMOS Differential Line Receiver 8-SOIC -40 to 85

3V LVDS Dual CMOS Differential Line Receiver 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-DS90LV028ATMX
Dual SOIC Interface Transceiver IC 710-DS90LV028ATMX
600 Mbps LVDS Dual High Speed Differential Receiver 8-SOIC -40 to 85 Product overview: DS90LV028ATMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV028ATMX can be used for catalog matching and distributor lookup.

600 Mbps LVDS Dual High Speed Differential Receiver 8-SOIC -40 to 85 Product overview: DS90LV028ATMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV028ATMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028ATMX - 1169633-DS90LV028ATMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028ATMX
1169633-DS90LV028ATMX
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028ATMX 1169633-DS90LV028ATMX
Manufacturer: Texas Instruments Win Source Part Number: 1169633-DS90LV028ATM X Family Name: DS90LV028A Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): ADN4664BRZ; ADN4664BRZ-REEL7; STLVDS9637BD; STLVDS9637BDR; Introduction Date: June 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169633-DS90LV028ATMX
Family Name: DS90LV028A
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): ADN4664BRZ; ADN4664BRZ-REEL7; STLVDS9637BD; STLVDS9637BDR;
Introduction Date: June 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV028ATMX
LVDS Interface IC DS90LV028ATMX
LVDS Interface IC 600 Mbps LVDS Dual High Speed Differential Receiver 8-SOIC -40 to 85

LVDS Interface IC 600 Mbps LVDS Dual High Speed Differential Receiver 8-SOIC -40 to 85

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS90LV028ATMX - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90LV028ATMX
Drivers, Receivers, Transceivers DS90LV028ATMX
IC RECEIVER 0/2 8SOIC

IC RECEIVER 0/2 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV028ATMX 710-DS90LV028ATMX 1169633-DS90LV028ATMX DS90LV028ATMX DS90LV028ATMX
Product Name DS90LV028A 3V LVDS Dual CMOS Differential Line Receiver Dual SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028ATMX LVDS Interface IC Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type Receiver Transceiver Receiver
# of Tx 2 #
# of Rx 2 #
Data Rate 400000 kbps 400000 kbps 400000 to ? kbps 400000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301M2A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MXA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details