The DS90LV028A is a dual CMOS differential line receiver designed for high-speed LVDS signal translation to 3-V CMOS levels, supporting data rates up to 400 Mbps and operating from a 3.3-V power supply. It is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, with an industrial temperature range of -40°C to 85°C. The device complies with the ANSI/TIA/EIA-644 standard and features fail-safe operation for open, shorted, or terminated inputs. The DS90LV028ATM variant is supplied in a tube package.
3V LVDS Dual CMOS Differential Line Receiver 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 083660-DS90LV028ATM
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/2
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Sensing & Instrumentation
IC RECEIVER 0/2 8SOIC Product overview: DS90LV028ATM from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV028ATM can be used for catalog matching and distributor lookup.
LVDS Interface IC 600 Mbps LVDS Dual High Speed Differential Receiver 8-SOIC -40 to 85
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90LV028ATM | 083660-DS90LV028ATM | 710-DS90LV028ATM | DS90LV028ATM |
| Product Name | DS90LV028A 3V LVDS Dual CMOS Differential Line Receiver | Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028ATM | Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Receiver | Receiver | Transceiver | |
| # of Tx | 2 # | |||
| # of Rx | 2 # | |||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 to ? kbps |