The DS90LV028ATLD is a dual CMOS differential line receiver designed for ultra-low power, high-speed LVDS applications, operating from a 3.3-V power supply with data rates up to 400 Mbps and a propagation delay of 2.5 ns maximum. It is packaged in an 8-pin WSON with a body size of 4.00 mm × 4.00 mm and supports an industrial temperature range of −40°C to 85°C. The device conforms to the ANSI/TIA/EIA-644 standard and features input fail-safe for open, short, and terminated conditions, with outputs held HIGH in fail-safe states.
3V LVDS Dual CMOS Differential Line Receiver 8-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 13434-DS90LV028ATLD
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/2
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-WSON (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
600 Mbps LVDS Dual High Speed Differential Receiver 8-WSON -40 to 85 Product overview: DS90LV028ATLD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV028ATLD can be used for catalog matching and distributor lookup.
LINE RECEIVER, 2 FUNC, 2 RCVR, C
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90LV028ATLD | 13434-DS90LV028ATLD | 710-DS90LV028ATLD | DS90LV028ATLD |
| Product Name | DS90LV028A 3V LVDS Dual CMOS Differential Line Receiver | Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028ATLD | Dual Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | ||
| Device Type | Receiver | Receiver | Transceiver | Receiver |
| # of Tx | 2 # | |||
| # of Rx | 2 # | |||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 kbps |