Texas Instruments DS90LV028A 3V LVDS Dual CMOS Differential Line Receiver DS90LV028ATLD/NOPB

Description
3V LVDS Dual CMOS Differential Line Receiver 8-WSON -40 to 85
Request a Quote Datasheet
Description
3V LVDS Dual CMOS Differential Line Receiver 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV028A 3V LVDS Dual CMOS Differential Line Receiver - DS90LV028ATLD/NOPB - Texas Instruments
Dallas, TX, United States
DS90LV028A 3V LVDS Dual CMOS Differential Line Receiver
DS90LV028ATLD/NOPB
DS90LV028A 3V LVDS Dual CMOS Differential Line Receiver DS90LV028ATLD/NOPB
3V LVDS Dual CMOS Differential Line Receiver 8-WSON -40 to 85

3V LVDS Dual CMOS Differential Line Receiver 8-WSON -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V Interface Transceiver IC
710-DS90LV028ATLD/NOPB
Dual 3.3V Interface Transceiver IC 710-DS90LV028ATLD/NOPB
2-Ch LVDS Dual High-Speed Differential Receiver, 400Mbps, 3.3V, SMT Product overview: DS90LV028ATLD/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV028ATLD/NO PB can be used for catalog matching and distributor lookup.

2-Ch LVDS Dual High-Speed Differential Receiver, 400Mbps, 3.3V, SMT Product overview: DS90LV028ATLD/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV028ATLD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028ATLD/NOPB - 869622-DS90LV028ATLD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028ATLD/NOPB
869622-DS90LV028ATLD/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028ATLD/NOPB 869622-DS90LV028ATLD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 869622-DS90LV028ATLD /NOPB Operating Temperature Range: -40°C ~ 85°C Features: 0/2 Receiver - LVDS 8-WSON (4x4) Package: 8-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DS90LV028 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (4x4) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *DS90LV028ATLD/NOPB, DS90LV028ATLD/NOPBCT , DS90LV028ATLD/NOPBTR , DS90LV028ATLDTR-NDR, DS90LV028ATLDDKR-NDR , DS90LV028ATLDNOPB, DS90LV028ATLDCT-NDR, DS90LV028ATLD/NOPBDK R

Manufacturer: Texas Instruments
Win Source Part Number: 869622-DS90LV028ATLD/NOPB
Operating Temperature Range: -40°C ~ 85°C
Features: 0/2 Receiver - LVDS 8-WSON (4x4)
Package: 8-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DS90LV028
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (4x4)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *DS90LV028ATLD/NOPB, DS90LV028ATLD/NOPBCT, DS90LV028ATLD/NOPBTR, DS90LV028ATLDTR-NDR, DS90LV028ATLDDKR-NDR, DS90LV028ATLDNOPB, DS90LV028ATLDCT-NDR, DS90LV028ATLD/NOPBDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV028ATLD/NOPB
LVDS Interface IC DS90LV028ATLD/NOPB
LVDS Interface IC 3V LVDS Dual CMOS Diff Line Receiver

LVDS Interface IC 3V LVDS Dual CMOS Diff Line Receiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS90LV028ATLD/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90LV028ATLD/NOPB
Drivers, Receivers, Transceivers DS90LV028ATLD/NOPB
IC RECEIVER 0/2 8WSON

IC RECEIVER 0/2 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV028ATLD/NOPB 710-DS90LV028ATLD/NOPB 869622-DS90LV028ATLD/NOPB DS90LV028ATLD/NOPB DS90LV028ATLD/NOPB
Product Name DS90LV028A 3V LVDS Dual CMOS Differential Line Receiver Dual 3.3V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028ATLD/NOPB LVDS Interface IC Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901M2A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VSA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details