Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028AHM DS90LV028AHM

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169629-DS90LV028AHM Family Name: DS90LV028AHM Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): ADN4664BRZ; ADN4664BRZ-REEL7; STLVDS9637BDR; STLVDS9637BD; Introduction Date: September 01, 2005 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169629-DS90LV028AHM Family Name: DS90LV028AHM Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): ADN4664BRZ; ADN4664BRZ-REEL7; STLVDS9637BDR; STLVDS9637BD; Introduction Date: September 01, 2005 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028AHM - 1169629-DS90LV028AHM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028AHM
1169629-DS90LV028AHM
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028AHM 1169629-DS90LV028AHM
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169629-DS90LV028AHM Family Name: DS90LV028AHM Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): ADN4664BRZ; ADN4664BRZ-REEL7; STLVDS9637BDR; STLVDS9637BD; Introduction Date: September 01, 2005 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1169629-DS90LV028AHM
Family Name: DS90LV028AHM
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): ADN4664BRZ; ADN4664BRZ-REEL7; STLVDS9637BDR; STLVDS9637BD;
Introduction Date: September 01, 2005
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-DS90LV028AHM
Dual SOIC Interface Transceiver IC 710-DS90LV028AHM
IC RCVR LVDS DUAL HS DIF 8-SOIC Product overview: DS90LV028AHM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV028AHM can be used for catalog matching and distributor lookup.

IC RCVR LVDS DUAL HS DIF 8-SOIC Product overview: DS90LV028AHM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV028AHM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1169629-DS90LV028AHM 710-DS90LV028AHM
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028AHM Dual SOIC Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3215M-C-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
4 suppliers
1.8A Interface Transceiver IC - 710-UCN5829EB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 44 #
View Details
3 suppliers
Interface module - 289-403 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Buffers - 1222911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Buffer
Features RoHS
Package Type Sot-25
View Details