Texas Instruments DS90LV028AH High Temperature 3V LVDS Dual CMOS Differential Line Receiver DS90LV028AHM/NOPB

Description
High Temperature 3V LVDS Dual CMOS Differential Line Receiver 8-SOIC
Request a Quote Datasheet
Description
High Temperature 3V LVDS Dual CMOS Differential Line Receiver 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV028AH High Temperature 3V LVDS Dual CMOS Differential Line Receiver - DS90LV028AHM/NOPB - Texas Instruments
Dallas, TX, United States
DS90LV028AH High Temperature 3V LVDS Dual CMOS Differential Line Receiver
DS90LV028AHM/NOPB
DS90LV028AH High Temperature 3V LVDS Dual CMOS Differential Line Receiver DS90LV028AHM/NOPB
High Temperature 3V LVDS Dual CMOS Differential Line Receiver 8-SOIC

High Temperature 3V LVDS Dual CMOS Differential Line Receiver 8-SOIC

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028AHM/NOPB - 1035026-DS90LV028AHM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028AHM/NOPB
1035026-DS90LV028AHM/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028AHM/NOPB 1035026-DS90LV028AHM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1035026-DS90LV028AHM /NOPB Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/2 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1035026-DS90LV028AHM/NOPB
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/2
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 3V SOIC Interface Transceiver IC
710-DS90LV028AHM/NOPB
Dual 3V SOIC Interface Transceiver IC 710-DS90LV028AHM/NOPB
High Temperature 3V LVDS Dual CMOS Differential Line Receiver 8-SOIC -40 to 125 Product overview: DS90LV028AHM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV028AHM/NOP B can be used for catalog matching and distributor lookup.

High Temperature 3V LVDS Dual CMOS Differential Line Receiver 8-SOIC -40 to 125 Product overview: DS90LV028AHM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV028AHM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV028AHM/NOPB
LVDS Interface IC DS90LV028AHM/NOPB
LVDS Interface IC Hi Temp 3V LVDS Dual CMOS Diff Line Recvr

LVDS Interface IC Hi Temp 3V LVDS Dual CMOS Diff Line Recvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV028AHM/NOPB 1035026-DS90LV028AHM/NOPB 710-DS90LV028AHM/NOPB DS90LV028AHM/NOPB
Product Name DS90LV028AH High Temperature 3V LVDS Dual CMOS Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - DS90LV028AHM/NOPB Dual 3V SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Receiver Receiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage Other; 3 V ~ 3.6 V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221401M2A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88673013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8409601VSA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 6
View Details