Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - DS90LV027MX DS90LV027MX

Description
Manufacturer: Texas Instruments Win Source Part Number: 803394-DS90LV027MX Packaging: Reel Type: Driver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 2/0 Data Rate: 155Mbps Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: DS90LV027
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 803394-DS90LV027MX Packaging: Reel Type: Driver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 2/0 Data Rate: 155Mbps Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: DS90LV027
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV027MX - 803394-DS90LV027MX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV027MX
803394-DS90LV027MX
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV027MX 803394-DS90LV027MX
Manufacturer: Texas Instruments Win Source Part Number: 803394-DS90LV027MX Packaging: Reel Type: Driver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 2/0 Data Rate: 155Mbps Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Part Number Series: DS90LV027

Manufacturer: Texas Instruments
Win Source Part Number: 803394-DS90LV027MX
Packaging: Reel
Type: Driver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 2/0
Data Rate: 155Mbps
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: DS90LV027

Buy Now
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-DS90LV027MX
Dual SOIC Interface Transceiver IC 710-DS90LV027MX
DUAL LINE DRIVER, PDSO8, SOIC-8 Product overview: DS90LV027MX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV027MX can be used for catalog matching and distributor lookup.

DUAL LINE DRIVER, PDSO8, SOIC-8 Product overview: DS90LV027MX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV027MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 803394-DS90LV027MX 710-DS90LV027MX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS90LV027MX Dual SOIC Interface Transceiver IC
Device Type Receiver Transceiver
Supply Voltage Other; 3V ~ 3.6V
Data Rate 155000 kbps 155000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Interface module - 704-4004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Power Switch ICs - 1827136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn2020
View Details