The DS90LV027 is a dual LVDS differential driver optimized for high-speed, low-power applications, housed in an 8-lead SOIC package with a footprint designed for compact PCB layout. It operates from a 3.0 V to 3.6 V supply, supports data rates above 155 Mbps, and features a typical differential output swing of 340 mV. The device conforms to the TIA/EIA-644 standard, includes power-off protection with high-impedance outputs, and exhibits a differential propagation delay of 1.5 ns to 6 ns and output skew of up to 1.9 ns. It is rated for operation from 0°C to 70°C and is manufactured in a lead-free, RoHS-compliant SOIC-8 package with a moisture sensitivity level of 1.
LVDS Dual High Speed Differential Driver 8-SOIC 0 to 70
LVDS Dual High Speed Differential Driver 8-SOIC 0 to 70 Product overview: DS90LV027MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV027MX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 111366-DS90LV027MX/N
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/0
Data Rate: 155Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
LVDS Interface IC LVDS Dual High Speed Differential Driver 8-SOIC 0 to 70
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90LV027MX/NOPB | 710-DS90LV027MX/NOPB | 111366-DS90LV027MX/NOPB | DS90LV027MX/NOPB |
| Product Name | DS90LV027 LVDS Dual High Speed Differential Driver | Dual SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DS90LV027MX/NOPB | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | DS90LV027 LVDS Dual High Speed Differential Driver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 2 # | |||
| # of Rx | 2 # |