Texas Instruments DS90LV027A LVDS Dual High Speed Differential Driver DS90LV027ATM

Description
LVDS Dual High Speed Differential Driver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
LVDS Dual High Speed Differential Driver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV027A LVDS Dual High Speed Differential Driver - DS90LV027ATM - Texas Instruments
Dallas, TX, United States
DS90LV027A LVDS Dual High Speed Differential Driver
DS90LV027ATM
DS90LV027A LVDS Dual High Speed Differential Driver DS90LV027ATM
LVDS Dual High Speed Differential Driver 8-SOIC -40 to 85

LVDS Dual High Speed Differential Driver 8-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV027ATM - 083723-DS90LV027ATM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV027ATM
083723-DS90LV027ATM
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV027ATM 083723-DS90LV027ATM
Manufacturer: Texas Instruments Win Source Part Number: 083723-DS90LV027ATM Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/0 Data Rate: 600Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083723-DS90LV027ATM
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/0
Data Rate: 600Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-DS90LV027ATM
Dual SOIC Interface Transceiver IC 710-DS90LV027ATM
2-Ch LVDS Dual Driver 600Mbps SOIC-8 Product overview: DS90LV027ATM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV027ATM can be used for catalog matching and distributor lookup.

2-Ch LVDS Dual Driver 600Mbps SOIC-8 Product overview: DS90LV027ATM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV027ATM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV027ATM
LVDS Interface IC DS90LV027ATM
LVDS Interface IC 600 Mbps LVDS Dual High Speed Differential Driver 8-SOIC -40 to 85

LVDS Interface IC 600 Mbps LVDS Dual High Speed Differential Driver 8-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV027ATM 083723-DS90LV027ATM 710-DS90LV027ATM DS90LV027ATM
Product Name DS90LV027A LVDS Dual High Speed Differential Driver Interface - Interface - Drivers, Receivers, Transceivers - DS90LV027ATM Dual SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type DS90LV027A LVDS Dual High Speed Differential Driver Receiver Transceiver
# of Tx 2 #
# of Rx 2 #
Data Rate 600000 kbps 600000 kbps 600000 kbps 600000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN55LVDS33-SP High-Speed Differential Receiver - 5962-0724801VFA - Texas Instruments
Specs
Technology LVDS
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details