Texas Instruments DS90LV019 3.3V or 5V LVDS Driver/Receiver DS90LV019TMX/NOPB

Description
3.3V or 5V LVDS Driver/Receiver 14-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3V or 5V LVDS Driver/Receiver 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV019 3.3V or 5V LVDS Driver/Receiver - DS90LV019TMX/NOPB - Texas Instruments
Dallas, TX, United States
DS90LV019 3.3V or 5V LVDS Driver/Receiver
DS90LV019TMX/NOPB
DS90LV019 3.3V or 5V LVDS Driver/Receiver DS90LV019TMX/NOPB
3.3V or 5V LVDS Driver/Receiver 14-SOIC -40 to 85

3.3V or 5V LVDS Driver/Receiver 14-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV019TMX/NOPB - 111815-DS90LV019TMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV019TMX/NOPB
111815-DS90LV019TMX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV019TMX/NOPB 111815-DS90LV019TMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 111815-DS90LV019TMX/ NOPB Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 111815-DS90LV019TMX/NOPB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-DS90LV019TMX/NOPB
3.3V SOIC Interface Transceiver IC 710-DS90LV019TMX/NOPB
LVDS Transceiver, 100Mbps, 2-Ch, 3.3V, SOIC N, -40 to 85C Product overview: DS90LV019TMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV019TMX/NOP B can be used for catalog matching and distributor lookup.

LVDS Transceiver, 100Mbps, 2-Ch, 3.3V, SOIC N, -40 to 85C Product overview: DS90LV019TMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV019TMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV019TMX/NOPB
LVDS Interface IC DS90LV019TMX/NOPB
LVDS Interface IC 3.3V or 5V LVDS Dvr/Recvr

LVDS Interface IC 3.3V or 5V LVDS Dvr/Recvr

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS90LV019TMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90LV019TMX/NOPB
Drivers, Receivers, Transceivers DS90LV019TMX/NOPB
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV019TMX/NOPB 111815-DS90LV019TMX/NOPB 710-DS90LV019TMX/NOPB DS90LV019TMX/NOPB DS90LV019TMX/NOPB
Product Name DS90LV019 3.3V or 5V LVDS Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - DS90LV019TMX/NOPB 3.3V SOIC Interface Transceiver IC LVDS Interface IC Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver
# of Tx 1 #
# of Rx 1 #
Data Rate 100000 kbps 100000 kbps 100000 kbps 100000 to ? kbps 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
CD54HCT640 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8974001RA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SOT-23-6
View Details
2 suppliers