Texas Instruments DS90LV019 3.3V or 5V LVDS Driver/Receiver DS90LV019TMTC

Description
3.3V or 5V LVDS Driver/Receiver 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
3.3V or 5V LVDS Driver/Receiver 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV019 3.3V or 5V LVDS Driver/Receiver - DS90LV019TMTC - Texas Instruments
Dallas, TX, United States
DS90LV019 3.3V or 5V LVDS Driver/Receiver
DS90LV019TMTC
DS90LV019 3.3V or 5V LVDS Driver/Receiver DS90LV019TMTC
3.3V or 5V LVDS Driver/Receiver 14-TSSOP -40 to 85

3.3V or 5V LVDS Driver/Receiver 14-TSSOP -40 to 85

Buy Now Datasheet
 - DS90LV019TMTC - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO14

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO14

Supplier's Site Datasheet
 - DS90LV019TMTC - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO14

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
710-DS90LV019TMTC
3.3V TSSOP Interface Transceiver IC 710-DS90LV019TMTC
LVDS Transceiver, 2-Ch, 100Mbps, 3.3V, TSSOP Product overview: DS90LV019TMTC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV019TMTC can be used for catalog matching and distributor lookup.

LVDS Transceiver, 2-Ch, 100Mbps, 3.3V, TSSOP Product overview: DS90LV019TMTC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV019TMTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV019TMTC - 1169622-DS90LV019TMTC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV019TMTC
1169622-DS90LV019TMTC
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV019TMTC 1169622-DS90LV019TMTC
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169622-DS90LV019TMT C Manufacturer Homepage: www.national.com Alternative Parts (Cross-Reference): DS90LV019TMTCX/NOPB; DS90LV019TMTCX; DS90LV019TMTC; DS90LV019 MWC; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1169622-DS90LV019TMTC
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): DS90LV019TMTCX/NOPB; DS90LV019TMTCX; DS90LV019TMTC; DS90LV019 MWC;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV019TMTC
LVDS Interface IC DS90LV019TMTC
LVDS Interface IC 3.3-V or 5-V LVDS driver & receiver 14-TSSOP -40 to 85

LVDS Interface IC 3.3-V or 5-V LVDS driver & receiver 14-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV019TMTC DS90LV019TMTC 710-DS90LV019TMTC 1169622-DS90LV019TMTC DS90LV019TMTC
Product Name DS90LV019 3.3V or 5V LVDS Driver/Receiver 3.3V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90LV019TMTC LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Transceiver
# of Tx 1 #
# of Rx 1 #
Data Rate 100000 kbps 100000 kbps 100000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details