Texas Instruments DS90LV019 3.3V or 5V LVDS Driver/Receiver DS90LV019TM

Description
3.3V or 5V LVDS Driver/Receiver 14-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3V or 5V LVDS Driver/Receiver 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV019 3.3V or 5V LVDS Driver/Receiver - DS90LV019TM - Texas Instruments
Dallas, TX, United States
DS90LV019 3.3V or 5V LVDS Driver/Receiver
DS90LV019TM
DS90LV019 3.3V or 5V LVDS Driver/Receiver DS90LV019TM
3.3V or 5V LVDS Driver/Receiver 14-SOIC -40 to 85

3.3V or 5V LVDS Driver/Receiver 14-SOIC -40 to 85

Buy Now Datasheet
 - DS90LV019TM - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO14

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO14

Supplier's Site Datasheet
 - DS90LV019TM - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO14

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-DS90LV019TM
SOIC Interface Transceiver IC 710-DS90LV019TM
IC LINE TRANSCEIVER, PDSO14, SOIC-14, Line Driver or Receiver Product overview: DS90LV019TM from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV019TM can be used for catalog matching and distributor lookup.

IC LINE TRANSCEIVER, PDSO14, SOIC-14, Line Driver or Receiver Product overview: DS90LV019TM from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV019TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV019TM - 083611-DS90LV019TM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV019TM
083611-DS90LV019TM
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV019TM 083611-DS90LV019TM
Manufacturer: Texas Instruments Win Source Part Number: 083611-DS90LV019TM Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 100Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083611-DS90LV019TM
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 100Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV019TM
LVDS Interface IC DS90LV019TM
LVDS Interface IC 3.3-V or 5-V LVDS driver & receiver 14-SOIC -40 to 85

LVDS Interface IC 3.3-V or 5-V LVDS driver & receiver 14-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV019TM DS90LV019TM 710-DS90LV019TM 083611-DS90LV019TM DS90LV019TM
Product Name DS90LV019 3.3V or 5V LVDS Driver/Receiver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90LV019TM LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Transceiver Receiver; Transceiver
# of Tx 1 #
# of Rx 1 #
Data Rate 100000 kbps 100000 kbps 100000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS26LS32MQML Quad Differential Line Receivers - 5962-7802006QEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
4 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details