The DS90LV018A is a single CMOS differential line receiver designed for high-speed, low-power applications using LVDS technology, supporting data rates up to 400 Mbps and operating from a 3.3 V supply. It is available in an 8-pin SOIC package with dimensions compatible with surface-mount assembly, and operates over the industrial temperature range of -40°C to +85°C. The device complies with the ANSI/TIA/EIA-644 standard and features fail-safe operation for open, shorted, or terminated inputs. Differential skew is typically 50 ps, with a maximum propagation delay of 2.5 ns and static power dissipation of 18 mW at 3.3 V.
3V LVDS Single CMOS Differential Line Receiver 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 091779-DS90LV018ATMX
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/1
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
3V LVDS Single CMOS Differential Line Receiver 8-SOIC -40 to 85 Product overview: DS90LV018ATMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV018ATMX can be used for catalog matching and distributor lookup.
IC RECEIVER 0/1 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90LV018ATMX | 091779-DS90LV018ATMX | 710-DS90LV018ATMX | DS90LV018ATMX |
| Product Name | DS90LV018A 3V LVDS Single CMOS Differential Line Receiver | Interface - Interface - Drivers, Receivers, Transceivers - DS90LV018ATMX | 3V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | ||
| Device Type | Receiver | Receiver | Transceiver | Receiver |
| # of Tx | 1 # | |||
| # of Rx | 1 # | |||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 kbps |