The DS90LV017ATMX is a single LVDS differential driver in an 8-lead SOIC package, designed for high-speed point-to-point communication up to 600 Mbps at 3.3 V. It features a typical differential output swing of 355 mV, maximum differential skew of 0.7 ns, and maximum propagation delay of 1.5 ns. The device operates over the industrial temperature range of -40°C to +85°C and complies with the TIA/EIA-644 standard. It is packaged for tape and reel mounting with a 2500-unit reel size.
Single High Speed Differential Driver 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 090234-DS90LV017ATMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/0
Data Rate: 600Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): FIN1017K8X; DS90LV017M; DS90LV017MX; DS90LV017ATMX;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
LINE DRIVER, PDSO8, SOIC-8 Product overview: DS90LV017ATMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV017ATMX can be used for catalog matching and distributor lookup.
IC DRIVER 1/0 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90LV017ATMX | 090234-DS90LV017ATMX | 710-DS90LV017ATMX | DS90LV017ATMX |
| Product Name | DS90LV017A Single High Speed Differential Driver | Interface - Interface - Drivers, Receivers, Transceivers - DS90LV017ATMX | SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers |
| Device Type | DS90LV017A Single High Speed Differential Driver | Receiver | Transceiver | Driver |
| # of Tx | 1 # | |||
| # of Rx | 1 # | |||
| Data Rate | 600000 kbps | 600000 kbps | 600000 kbps | 600000 kbps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |