1/0 Driver LVDS 8-SOIC
Line Driver, 1 Func, 1 Driver, PDSO8
Line Driver, 1 Func, 1 Driver, PDSO8
| DigiKey | Rochester Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | DS90LV017ATM-ND | DS90LV017ATM | 815-DS90LV017ATM |
| Product Name | Drivers, Receivers, Transceivers | IC DRIVER 1/0 8SOIC | |
| Supply Voltage | 3 to 3.6 volts | 3.3 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | SOIC; 8-SOIC (0.154, 3.90mm Width) |
| Packing Method | Tube | Tube; Tube; Other | Tube; Tube; Other |