Texas Instruments DS90LV012A 3V LVDS Single CMOS Differential Line Receiver DS90LV012ATMF

Description
3V LVDS Single CMOS Differential Line Receiver 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
3V LVDS Single CMOS Differential Line Receiver 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV012A 3V LVDS Single CMOS Differential Line Receiver - DS90LV012ATMF - Texas Instruments
Dallas, TX, United States
DS90LV012A 3V LVDS Single CMOS Differential Line Receiver
DS90LV012ATMF
DS90LV012A 3V LVDS Single CMOS Differential Line Receiver DS90LV012ATMF
3V LVDS Single CMOS Differential Line Receiver 5-SOT-23 -40 to 85

3V LVDS Single CMOS Differential Line Receiver 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOT-23 Interface Transceiver IC
710-DS90LV012ATMF
3.3V SOT-23 Interface Transceiver IC 710-DS90LV012ATMF
400Mbps LVDS Receiver, 1-Ch, SOT-23, 3.3V, 3.5ns Delay Product overview: DS90LV012ATMF from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV012ATMF can be used for catalog matching and distributor lookup.

400Mbps LVDS Receiver, 1-Ch, SOT-23, 3.3V, 3.5ns Delay Product overview: DS90LV012ATMF from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV012ATMF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV012ATMF - 083903-DS90LV012ATMF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV012ATMF
083903-DS90LV012ATMF
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV012ATMF 083903-DS90LV012ATMF
Manufacturer: Texas Instruments Win Source Part Number: 083903-DS90LV012ATMF Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 083903-DS90LV012ATMF
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/1
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV012ATMF
LVDS Interface IC DS90LV012ATMF
LVDS Interface IC 400-Mbps LVDS single high-speed differential receiver 5-SOT-23 -40 to 85

LVDS Interface IC 400-Mbps LVDS single high-speed differential receiver 5-SOT-23 -40 to 85

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS90LV012ATMF - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90LV012ATMF
Drivers, Receivers, Transceivers DS90LV012ATMF
IC RECEIVER 0/1 SOT23-5

IC RECEIVER 0/1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV012ATMF 710-DS90LV012ATMF 083903-DS90LV012ATMF DS90LV012ATMF DS90LV012ATMF
Product Name DS90LV012A 3V LVDS Single CMOS Differential Line Receiver 3.3V SOT-23 Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90LV012ATMF LVDS Interface IC Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type Receiver Transceiver Receiver Receiver
# of Tx 1 #
# of Rx 1 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps 400000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers