Texas Instruments High-Performance Analog SOT-23 Interface Transceiver IC DS90LV011AHMFX

Description
LINE DRIVER, PDSO5, 1.60 MM, MO-178, SOT-23, 5 PIN Product overview: DS90LV011AHMFX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV011AHMFX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LINE DRIVER, PDSO5, 1.60 MM, MO-178, SOT-23, 5 PIN Product overview: DS90LV011AHMFX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV011AHMFX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT-23 Interface Transceiver IC
710-DS90LV011AHMFX
SOT-23 Interface Transceiver IC 710-DS90LV011AHMFX
LINE DRIVER, PDSO5, 1.60 MM, MO-178, SOT-23, 5 PIN Product overview: DS90LV011AHMFX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV011AHMFX can be used for catalog matching and distributor lookup.

LINE DRIVER, PDSO5, 1.60 MM, MO-178, SOT-23, 5 PIN Product overview: DS90LV011AHMFX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LV011AHMFX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV011AHMFX - 869619-DS90LV011AHMFX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV011AHMFX
869619-DS90LV011AHMFX
Interface - Interface - Drivers, Receivers, Transceivers - DS90LV011AHMFX 869619-DS90LV011AHMFX
Manufacturer: Texas Instruments Win Source Part Number: 869619-DS90LV011AHMF X Operating Temperature Range: -40°C ~ 125°C Features: 1/0 Driver - LVDS SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Family Name: DS90LV011 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 869619-DS90LV011AHMFX
Operating Temperature Range: -40°C ~ 125°C
Features: 1/0 Driver - LVDS SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DS90LV011
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-DS90LV011AHMFX 869619-DS90LV011AHMFX
Product Name SOT-23 Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90LV011AHMFX
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Bus buffer/line driver; 3-state - 74AHCT1G126GZYL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Telecom - SI3073-F-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
View Details
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details