Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS90LT012ATMF DS90LT012ATMF

Description
Manufacturer: Texas Instruments Win Source Part Number: 091444-DS90LT012ATMF Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Wireless, Communications & Networking, Portable Devices, Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 091444-DS90LT012ATMF Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Wireless, Communications & Networking, Portable Devices, Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS90LT012ATMF - 091444-DS90LT012ATMF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LT012ATMF
091444-DS90LT012ATMF
Interface - Interface - Drivers, Receivers, Transceivers - DS90LT012ATMF 091444-DS90LT012ATMF
Manufacturer: Texas Instruments Win Source Part Number: 091444-DS90LT012ATMF Packaging: Reel - TR Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Wireless, Communications & Networking, Portable Devices, Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 091444-DS90LT012ATMF
Packaging: Reel - TR
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/1
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Wireless, Communications & Networking, Portable Devices, Clock & Timing

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS90LT012ATMF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS90LT012ATMF
Drivers, Receivers, Transceivers DS90LT012ATMF
0/1 Receiver LVDS SOT-23-5

0/1 Receiver LVDS SOT-23-5

Buy Now
Drivers, Receivers, Transceivers - DS90LT012ATMF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS90LT012ATMF
Drivers, Receivers, Transceivers DS90LT012ATMF
0/1 Receiver LVDS SOT-23-5

0/1 Receiver LVDS SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 091444-DS90LT012ATMF DS90LT012ATMF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS90LT012ATMF Drivers, Receivers, Transceivers
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details