Texas Instruments DS90LT012AQ-Q1 Automotive LVDS Differential Line Receiver DS90LT012AQMFE/NOPB

Description
Automotive LVDS Differential Line Receiver 5-SOT-23 -40 to 125
Request a Quote
Description
Automotive LVDS Differential Line Receiver 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS90LT012AQ is an automotive-grade LVDS differential line receiver designed for high-speed data transmission up to 400 Mbps, featuring a 100 Ω integrated termination resistor and a single 3.3 V power supply. It operates across a temperature range of -40°C to +125°C and complies with AEC-Q100 Grade 1. The device is packaged in a 5-lead SOT-23 (DBV) configuration with dimensions consistent with the 1000-piece tape and reel packaging format. It meets the ANSI/TIA/EIA-644-A standard and includes fail-safe functionality for open, short, or terminated inputs.

Datasheet Summary
Powered by GS/AI

The DS90LT012AQ is an automotive-grade LVDS differential line receiver designed for high-speed data transmission up to 400 Mbps, featuring a 100 Ω integrated termination resistor and a single 3.3 V power supply. It operates across a temperature range of -40°C to +125°C and complies with AEC-Q100 Grade 1. The device is packaged in a 5-lead SOT-23 (DBV) configuration with dimensions consistent with the 1000-piece tape and reel packaging format. It meets the ANSI/TIA/EIA-644-A standard and includes fail-safe functionality for open, short, or terminated inputs.

Suppliers

Company
Product
Description
Supplier Links
DS90LT012AQ-Q1 Automotive LVDS Differential Line Receiver - DS90LT012AQMFE/NOPB - Texas Instruments
Dallas, TX, United States
DS90LT012AQ-Q1 Automotive LVDS Differential Line Receiver
DS90LT012AQMFE/NOPB
DS90LT012AQ-Q1 Automotive LVDS Differential Line Receiver DS90LT012AQMFE/NOPB
Automotive LVDS Differential Line Receiver 5-SOT-23 -40 to 125

Automotive LVDS Differential Line Receiver 5-SOT-23 -40 to 125

Buy Now Datasheet
LVDS Interface Ics - 2520662 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2520662
LVDS Interface Ics 2520662
LVDS Reciever, DS90LT012AQMFE/NOPB

LVDS Reciever, DS90LT012AQMFE/NOPB

Supplier's Site
LVDS Interface Ics - 2520663 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2520663
LVDS Interface Ics 2520663
LVDS Reciever, DS90LT012AQMFE/NOPB

LVDS Reciever, DS90LT012AQMFE/NOPB

Supplier's Site
LVDS Interface Ics - 2520663P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2520663P
LVDS Interface Ics 2520663P
LVDS Reciever, DS90LT012AQMFE/NOPB

LVDS Reciever, DS90LT012AQMFE/NOPB

Supplier's Site
SMD SOT-23 Interface Transceiver IC - 710-DS90LT012AQMFE/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD SOT-23 Interface Transceiver IC
710-DS90LT012AQMFE/NOPB
SMD SOT-23 Interface Transceiver IC 710-DS90LT012AQMFE/NOPB
LVDS Receiver 400Mbps 5-Pin SOT-23 Surface Mount IC Product overview: DS90LT012AQMFE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LT012AQMFE/N OPB can be used for catalog matching and distributor lookup.

LVDS Receiver 400Mbps 5-Pin SOT-23 Surface Mount IC Product overview: DS90LT012AQMFE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LT012AQMFE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LT012AQMFE/NOPB
LVDS Interface IC DS90LT012AQMFE/NOPB
LVDS Interface IC Auto LVDS Diff Line Receiver

LVDS Interface IC Auto LVDS Diff Line Receiver

Buy Now Datasheet
Lvds Line Receiver, 400Mbps, Sot-23-5; Device Type Texas Instruments - 28AH2542 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Line Receiver, 400Mbps, Sot-23-5; Device Type Texas Instruments
28AH2542
Lvds Line Receiver, 400Mbps, Sot-23-5; Device Type Texas Instruments 28AH2542
LVDS LINE RECEIVER, 400MBPS, SOT-23-5; Device Type:Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:9mA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

LVDS LINE RECEIVER, 400MBPS, SOT-23-5; Device Type:Line Receiver; Peak-to-Peak Jitter Max:-; Supply Current Max:9mA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - DS90LT012AQMFE/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90LT012AQMFE/NOPB
Drivers, Receivers, Transceivers DS90LT012AQMFE/NOPB
IC RECEIVER 0/1 SOT23-5

IC RECEIVER 0/1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LT012AQMFE/NOPB 2520662 710-DS90LT012AQMFE/NOPB DS90LT012AQMFE/NOPB 28AH2542 DS90LT012AQMFE/NOPB
Product Name DS90LT012AQ-Q1 Automotive LVDS Differential Line Receiver LVDS Interface Ics SMD SOT-23 Interface Transceiver IC LVDS Interface IC Lvds Line Receiver, 400Mbps, Sot-23-5; Device Type Texas Instruments Drivers, Receivers, Transceivers
Technology LVDS LVDS Bus LVDS LVDS
Device Type Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
SN54AS1004A Hex Inverting Drivers - 5962-8872901CA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
2 suppliers