Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS90LT012AQMF/NOPB DS90LT012AQMF/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 773364-DS90LT012AQMF /NOPB Packaging: Reel package Type: Receiver Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Family Name: DS90LT012AQ Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): DS90LT012AQMFX/NOPB; Introduction Date: May 20, 2008 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 773364-DS90LT012AQMF /NOPB Packaging: Reel package Type: Receiver Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Family Name: DS90LT012AQ Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): DS90LT012AQMFX/NOPB; Introduction Date: May 20, 2008 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS90LT012AQMF/NOPB - 773364-DS90LT012AQMF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LT012AQMF/NOPB
773364-DS90LT012AQMF/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90LT012AQMF/NOPB 773364-DS90LT012AQMF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 773364-DS90LT012AQMF /NOPB Packaging: Reel package Type: Receiver Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Protocol: LVDS Number of Drivers/Receivers: 0/1 Data Rate: 400Mbps Family Name: DS90LT012AQ Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): DS90LT012AQMFX/NOPB; Introduction Date: May 20, 2008 ECCN: 5A991.b.1 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 773364-DS90LT012AQMF/NOPB
Packaging: Reel package
Type: Receiver
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: LVDS
Number of Drivers/Receivers: 0/1
Data Rate: 400Mbps
Family Name: DS90LT012AQ
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): DS90LT012AQMFX/NOPB;
Introduction Date: May 20, 2008
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS90LT012AQMF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
DS90LT012AQMF/NOPB
Drivers, Receivers, Transceivers DS90LT012AQMF/NOPB
0/1 Receiver LVDS SOT-23-5

0/1 Receiver LVDS SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Receivers
Product Number 773364-DS90LT012AQMF/NOPB DS90LT012AQMF/NOPB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS90LT012AQMF/NOPB Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ATA663211-GBQW - 862270-ATA663211-GBQW - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount, Wettable Flank
Operating Temperature -40.0 to 150.0 C (-40.0 to 302.0 F)
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details