Texas Instruments DS90LT012AH High Temperature 3V LVDS Differential Line Receiver DS90LT012AHMF

Description
High Temperature 3V LVDS Differential Line Receiver 5-SOT-23
Request a Quote
Description
High Temperature 3V LVDS Differential Line Receiver 5-SOT-23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS90LT012AH is a high-temperature, 3V LVDS differential line receiver designed for applications requiring low power dissipation and high data rates. It operates within a temperature range of -40°C to +125°C and supports switching rates exceeding 400 Mbps (200 MHz). The device features a typical differential skew of 100 ps and a maximum propagation delay of 3.5 ns. It includes an integrated line termination resistor of 100 ,Ѷ, simplifying point-to-point connections. The receiver accepts LVDS, CML, and LVPECL signals, translating them to 3V CMOS output levels. It operates from a single 3.3V power supply with a typical power dissipation of 10 mW. The DS90LT012AH is housed in a compact 5-pin SOT-23 package, making it suitable for various applications including board-to-board communication, test and measurement, and telecom infrastructure.

Datasheet Summary
Powered by GS/AI

The DS90LT012AH is a high-temperature, 3V LVDS differential line receiver designed for applications requiring low power dissipation and high data rates. It operates within a temperature range of -40°C to +125°C and supports switching rates exceeding 400 Mbps (200 MHz). The device features a typical differential skew of 100 ps and a maximum propagation delay of 3.5 ns. It includes an integrated line termination resistor of 100 ,Ѷ, simplifying point-to-point connections. The receiver accepts LVDS, CML, and LVPECL signals, translating them to 3V CMOS output levels. It operates from a single 3.3V power supply with a typical power dissipation of 10 mW. The DS90LT012AH is housed in a compact 5-pin SOT-23 package, making it suitable for various applications including board-to-board communication, test and measurement, and telecom infrastructure.

Suppliers

Company
Product
Description
Supplier Links
DS90LT012AH High Temperature 3V LVDS Differential Line Receiver - DS90LT012AHMF - Texas Instruments
Dallas, TX, United States
DS90LT012AH High Temperature 3V LVDS Differential Line Receiver
DS90LT012AHMF
DS90LT012AH High Temperature 3V LVDS Differential Line Receiver DS90LT012AHMF
High Temperature 3V LVDS Differential Line Receiver 5-SOT-23

High Temperature 3V LVDS Differential Line Receiver 5-SOT-23

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90LT012AHMF - 917490-DS90LT012AHMF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90LT012AHMF
917490-DS90LT012AHMF
Interface - Interface - Drivers, Receivers, Transceivers - DS90LT012AHMF 917490-DS90LT012AHMF
Manufacturer: Texas Instruments Win Source Part Number: 917490-DS90LT012AHMF Operating Temperature Range: -40°C ~ 125°C Features: 0/1 Receiver - LVDS SOT-23-5 Package: Reel - TR Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Not For New Designs Family Name: DS90LT012 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: DS90LT012AHMFTR-ND, -296-36314-1, -296-36314-1-ND, DS90LT012AHMFCT, DS90LT012AHMFTR, 296-36314-2, -DS90LT012AHMFCT-ND, 296-36314-1, *DS90LT012AHMF, DS90LT012AHMFCT-ND, 296-36314-6, -DS90LT012AHMFCT

Manufacturer: Texas Instruments
Win Source Part Number: 917490-DS90LT012AHMF
Operating Temperature Range: -40°C ~ 125°C
Features: 0/1 Receiver - LVDS SOT-23-5
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: DS90LT012
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: DS90LT012AHMFTR-ND, -296-36314-1, -296-36314-1-ND, DS90LT012AHMFCT, DS90LT012AHMFTR, 296-36314-2, -DS90LT012AHMFCT-ND, 296-36314-1, *DS90LT012AHMF, DS90LT012AHMFCT-ND, 296-36314-6, -DS90LT012AHMFCT

Buy Now Datasheet
Singapore, Singapore
3.3V SOT-23 Interface Transceiver IC
710-DS90LT012AHMF
3.3V SOT-23 Interface Transceiver IC 710-DS90LT012AHMF
LVDS Receiver, 400Mbps, 3.3V, SOT-23-5 Product overview: DS90LT012AHMF from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LT012AHMF can be used for catalog matching and distributor lookup.

LVDS Receiver, 400Mbps, 3.3V, SOT-23-5 Product overview: DS90LT012AHMF from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90LT012AHMF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DS90LT012AHMF - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90LT012AHMF
Drivers, Receivers, Transceivers DS90LT012AHMF
IC RECEIVER 0/1 SOT23-5

IC RECEIVER 0/1 SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LT012AHMF
LVDS Interface IC DS90LT012AHMF
LVDS Interface IC High Temperature 3V LVDS Differential Line Receiver 5-SOT-23 -40 to 125

LVDS Interface IC High Temperature 3V LVDS Differential Line Receiver 5-SOT-23 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LT012AHMF 917490-DS90LT012AHMF 710-DS90LT012AHMF DS90LT012AHMF DS90LT012AHMF
Product Name DS90LT012AH High Temperature 3V LVDS Differential Line Receiver Interface - Interface - Drivers, Receivers, Transceivers - DS90LT012AHMF 3.3V SOT-23 Interface Transceiver IC Drivers, Receivers, Transceivers LVDS Interface IC
Technology LVDS LVDS
Device Type Receiver Receiver Transceiver Receiver
Package Type SOT-23 SOT-23-5 SOT-23-5 SOT23; SC-74A, SOT-753 SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603Q2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN54ACT16245 16-Bit Bus Transceivers With 3-State Outputs - 5962-9202301MXA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55114 Dual Differential Line Driver - 5962-8874402EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details