Texas Instruments Interface - Interface - Serializers, Deserializers - DS90CR481VJD DS90CR481VJD

Description
Manufacturer: Texas Instruments Win Source Part Number: 203435-DS90CR481VJD Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 48 Output Type: LVDS Data Rate: 5.38Gbps Input Type: CMOS/TTL Number of Outputs: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90CR481VJD/NOPB; DS90CR481VJDX/NOPB; DS90CR481VJDX; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 203435-DS90CR481VJD Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 48 Output Type: LVDS Data Rate: 5.38Gbps Input Type: CMOS/TTL Number of Outputs: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90CR481VJD/NOPB; DS90CR481VJDX/NOPB; DS90CR481VJDX; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS90CR481VJD - 203435-DS90CR481VJD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90CR481VJD
203435-DS90CR481VJD
Interface - Interface - Serializers, Deserializers - DS90CR481VJD 203435-DS90CR481VJD
Manufacturer: Texas Instruments Win Source Part Number: 203435-DS90CR481VJD Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 48 Output Type: LVDS Data Rate: 5.38Gbps Input Type: CMOS/TTL Number of Outputs: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Purpose: Serializer Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90CR481VJD/NOPB; DS90CR481VJDX/NOPB; DS90CR481VJDX; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 203435-DS90CR481VJD
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 48
Output Type: LVDS
Data Rate: 5.38Gbps
Input Type: CMOS/TTL
Number of Outputs: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90CR481VJD/NOPB; DS90CR481VJDX/NOPB; DS90CR481VJDX;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 755-DS90CR481VJD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
755-DS90CR481VJD
Interface Transceiver IC 755-DS90CR481VJD
SPECIALTY INTERFACE CIRCUIT, PQFP100, TQFP-100 Product overview: DS90CR481VJD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90CR481VJD can be used for catalog matching and distributor lookup.

SPECIALTY INTERFACE CIRCUIT, PQFP100, TQFP-100 Product overview: DS90CR481VJD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90CR481VJD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 203435-DS90CR481VJD 755-DS90CR481VJD
Product Name Interface - Interface - Serializers, Deserializers - DS90CR481VJD Interface Transceiver IC
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 5.38E6 kbps 672000 kbps
Operating Temperature -10 to 70 C (14 to 158 F) -10 C (14 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF7250TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Specialized - 32R1615DR-4DBT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
Human Machine Interface (HMI) - 762-4203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 2910ADM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details