Manufacturer: Texas Instruments
Win Source Part Number: 723271-DS90CR286MTD/
Packaging: Tube
Mounting Style: SMD
Categories: Integrated Circuits
Supplier Device Package: 56-TSSOP
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: DS90CR286
Manufacturer Pack Quantity: 34
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | DS90CR286MTD/NOPB-ND | 723271-DS90CR286MTD/NOPB |
| Product Name | Specialized | Electronic Surplus - DS90CR286MTD/NOPB |