Texas Instruments Interface - Interface - Specialized - DS90CR216AMTDX DS90CR216AMTDX

Description
Manufacturer: Texas Instruments Win Source Part Number: 050922-DS90CR216AMTD X Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90CR216AMTDX/NOPB; DS90CR216AMTD; DS90CR216AMTD/NOPB; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 050922-DS90CR216AMTD X Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90CR216AMTDX/NOPB; DS90CR216AMTD; DS90CR216AMTD/NOPB; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DS90CR216AMTDX - 050922-DS90CR216AMTDX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CR216AMTDX
050922-DS90CR216AMTDX
Interface - Interface - Specialized - DS90CR216AMTDX 050922-DS90CR216AMTDX
Manufacturer: Texas Instruments Win Source Part Number: 050922-DS90CR216AMTD X Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90CR216AMTDX/NOPB; DS90CR216AMTD; DS90CR216AMTD/NOPB; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 050922-DS90CR216AMTDX
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90CR216AMTDX/NOPB; DS90CR216AMTD; DS90CR216AMTD/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TSSOP Interface Transceiver IC - 754-DS90CR216AMTDX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Interface Transceiver IC
754-DS90CR216AMTDX
TSSOP Interface Transceiver IC 754-DS90CR216AMTDX
IC TRIPLE LINE RECEIVER, PDSO48, TSSOP-48, Line Driver or Receiver Product overview: DS90CR216AMTDX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS90CR216AMTDX can be used for catalog matching and distributor lookup.

IC TRIPLE LINE RECEIVER, PDSO48, TSSOP-48, Line Driver or Receiver Product overview: DS90CR216AMTDX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS90CR216AMTDX can be used for catalog matching and distributor lookup.

Supplier's Site
Drivers, Receivers, Transceivers - DS90CR216AMTDX - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS90CR216AMTDX
Drivers, Receivers, Transceivers DS90CR216AMTDX
LINE RECEIVER, 3 FUNC, 3 RCVR, P

LINE RECEIVER, 3 FUNC, 3 RCVR, P

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 050922-DS90CR216AMTDX 754-DS90CR216AMTDX DS90CR216AMTDX
Product Name Interface - Interface - Specialized - DS90CR216AMTDX TSSOP Interface Transceiver IC Drivers, Receivers, Transceivers
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Interface Transceiver IC - 722-SI3012-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V ~ 5V
Package Type Tube
View Details
4 suppliers
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details