Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS90CR215MTDX DS90CR215MTDX

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 718270-DS90CR215MTDX Manufacturer Homepage: www.national.com RoHS State: Request Verification Reference case: TSSOP48 Reference Date Code: 0552+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 718270-DS90CR215MTDX Manufacturer Homepage: www.national.com RoHS State: Request Verification Reference case: TSSOP48 Reference Date Code: 0552+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS90CR215MTDX - 718270-DS90CR215MTDX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90CR215MTDX
718270-DS90CR215MTDX
Interface - Interface - Drivers, Receivers, Transceivers - DS90CR215MTDX 718270-DS90CR215MTDX
Manufacturer: National Semiconductor (TI) Win Source Part Number: 718270-DS90CR215MTDX Manufacturer Homepage: www.national.com RoHS State: Request Verification Reference case: TSSOP48 Reference Date Code: 0552+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 718270-DS90CR215MTDX
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Reference case: TSSOP48
Reference Date Code: 0552+
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
TSSOP Interface Transceiver IC - 754-DS90CR215MTDX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Interface Transceiver IC
754-DS90CR215MTDX
TSSOP Interface Transceiver IC 754-DS90CR215MTDX
IC TRIPLE LINE DRIVER, PDSO48, LOW PROFILE, TSSOP-48, Line Driver or Receiver Product overview: DS90CR215MTDX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS90CR215MTDX can be used for catalog matching and distributor lookup.

IC TRIPLE LINE DRIVER, PDSO48, LOW PROFILE, TSSOP-48, Line Driver or Receiver Product overview: DS90CR215MTDX from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS90CR215MTDX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 718270-DS90CR215MTDX 754-DS90CR215MTDX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS90CR215MTDX TSSOP Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Inverter - 74AHCT1G04GW-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
SOIC Interface Transceiver IC - 702-SI3010-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4200TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details