Texas Instruments Interface - Interface - Specialized - DS90CR214MTDX DS90CR214MTDX

Description
Manufacturer: Texas Instruments Win Source Part Number: 080771-DS90CR214MTDX Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 080771-DS90CR214MTDX Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DS90CR214MTDX - 080771-DS90CR214MTDX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CR214MTDX
080771-DS90CR214MTDX
Interface - Interface - Specialized - DS90CR214MTDX 080771-DS90CR214MTDX
Manufacturer: Texas Instruments Win Source Part Number: 080771-DS90CR214MTDX Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TSSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 080771-DS90CR214MTDX
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
TSSOP Interface Transceiver IC - 754-DS90CR214MTDX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Interface Transceiver IC
754-DS90CR214MTDX
TSSOP Interface Transceiver IC 754-DS90CR214MTDX
TRIPLE LINE RECEIVER, PDSO48, PLASTIC, TSSOP-48 Product overview: DS90CR214MTDX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS90CR214MTDX can be used for catalog matching and distributor lookup.

TRIPLE LINE RECEIVER, PDSO48, PLASTIC, TSSOP-48 Product overview: DS90CR214MTDX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS90CR214MTDX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 080771-DS90CR214MTDX 754-DS90CR214MTDX
Product Name Interface - Interface - Specialized - DS90CR214MTDX TSSOP Interface Transceiver IC
Supply Voltage Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 863-1841-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers
Interface Transceiver IC - 879-DW1000-I-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details