Manufacturer: Texas Instruments
Win Source Part Number: 080766-DS90CF388VJDX
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
9 LINE RECEIVER, PQFP100, TQFP-100 Product overview: DS90CF388VJDX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS90CF388VJDX can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 080766-DS90CF388VJDX | 754-DS90CF388VJDX |
| Product Name | Interface - Interface - Specialized - DS90CF388VJDX | Interface Transceiver IC |
| Supply Voltage | Other; 3 V ~ 3.6 V | |
| Package Type | QFP; TQFP; 100-TQFP (14x14) | TQFP |
| Device Type | Transceiver |