Texas Instruments Interface - Interface - Specialized - DS90CF384MTDX DS90CF384MTDX

Description
Manufacturer: Texas Instruments Win Source Part Number: 089414-DS90CF384MTDX Packaging: Reel - TR Mounting: Surface Mount Family Name: DS90CF384 Categories: Integrated Circuits Status: Active Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90CF384SLC/NOPB; DS90CF384SLCX; DS90CF384SLC; Introduction Date: November 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 089414-DS90CF384MTDX Packaging: Reel - TR Mounting: Surface Mount Family Name: DS90CF384 Categories: Integrated Circuits Status: Active Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90CF384SLC/NOPB; DS90CF384SLCX; DS90CF384SLC; Introduction Date: November 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DS90CF384MTDX - 089414-DS90CF384MTDX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CF384MTDX
089414-DS90CF384MTDX
Interface - Interface - Specialized - DS90CF384MTDX 089414-DS90CF384MTDX
Manufacturer: Texas Instruments Win Source Part Number: 089414-DS90CF384MTDX Packaging: Reel - TR Mounting: Surface Mount Family Name: DS90CF384 Categories: Integrated Circuits Status: Active Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90CF384SLC/NOPB; DS90CF384SLCX; DS90CF384SLC; Introduction Date: November 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 089414-DS90CF384MTDX
Packaging: Reel - TR
Mounting: Surface Mount
Family Name: DS90CF384
Categories: Integrated Circuits
Status: Active
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90CF384SLC/NOPB; DS90CF384SLCX; DS90CF384SLC;
Introduction Date: November 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Quad TSSOP Interface Transceiver IC - 754-DS90CF384MTDX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad TSSOP Interface Transceiver IC
754-DS90CF384MTDX
Quad TSSOP Interface Transceiver IC 754-DS90CF384MTDX
QUAD LINE RECEIVER, PDSO56, LOW PROFILE, PLASTIC, TSSOP-56 Product overview: DS90CF384MTDX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS90CF384MTDX can be used for catalog matching and distributor lookup.

QUAD LINE RECEIVER, PDSO56, LOW PROFILE, PLASTIC, TSSOP-56 Product overview: DS90CF384MTDX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS90CF384MTDX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 089414-DS90CF384MTDX 754-DS90CF384MTDX
Product Name Interface - Interface - Specialized - DS90CF384MTDX Quad TSSOP Interface Transceiver IC
Supply Voltage Other; 3 V ~ 3.6 V
Package Type SOP; SSOP; TSSOP; 56-TSSOP TSSOP
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32171-B-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface module - 704-5074 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Switch ICs - 1826882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn3030
View Details