Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS90CF384AMTDX DS90CF384AMTDX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1169563-DS90CF384AMT DX Family Name: DS90CF384A Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): V386G; V386GT; V386GTR; V386GLFTR; Introduction Date: October 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1169563-DS90CF384AMT DX Family Name: DS90CF384A Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): V386G; V386GT; V386GTR; V386GLFTR; Introduction Date: October 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS90CF384AMTDX - 1169563-DS90CF384AMTDX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90CF384AMTDX
1169563-DS90CF384AMTDX
Interface - Interface - Drivers, Receivers, Transceivers - DS90CF384AMTDX 1169563-DS90CF384AMTDX
Manufacturer: Texas Instruments Win Source Part Number: 1169563-DS90CF384AMT DX Family Name: DS90CF384A Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): V386G; V386GT; V386GTR; V386GLFTR; Introduction Date: October 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1169563-DS90CF384AMTDX
Family Name: DS90CF384A
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): V386G; V386GT; V386GTR; V386GLFTR;
Introduction Date: October 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1169563-DS90CF384AMTDX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS90CF384AMTDX
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details