Texas Instruments TSSOP Interface Transceiver IC DS90CF383BMTX

Description
LINE DRIVER, PDSO56, TSSOP-56 Product overview: DS90CF383BMTX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS90CF383BMTX can be used for catalog matching and distributor lookup.
Request a Quote
Description
LINE DRIVER, PDSO56, TSSOP-56 Product overview: DS90CF383BMTX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS90CF383BMTX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TSSOP Interface Transceiver IC - 754-DS90CF383BMTX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Interface Transceiver IC
754-DS90CF383BMTX
TSSOP Interface Transceiver IC 754-DS90CF383BMTX
LINE DRIVER, PDSO56, TSSOP-56 Product overview: DS90CF383BMTX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS90CF383BMTX can be used for catalog matching and distributor lookup.

LINE DRIVER, PDSO56, TSSOP-56 Product overview: DS90CF383BMTX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS90CF383BMTX can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - DS90CF383BMTX - 1169560-DS90CF383BMTX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CF383BMTX
1169560-DS90CF383BMTX
Interface - Interface - Specialized - DS90CF383BMTX 1169560-DS90CF383BMTX
Manufacturer: Texas Instruments Win Source Part Number: 1169560-DS90CF383BMT X Family Name: DS90CF383B Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): DS90CF383BMT; DS90CF383BMT /NOPB; DS90CF383BMTX /NOPB; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169560-DS90CF383BMTX
Family Name: DS90CF383B
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): DS90CF383BMT; DS90CF383BMT /NOPB; DS90CF383BMTX /NOPB;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 754-DS90CF383BMTX 1169560-DS90CF383BMTX
Product Name TSSOP Interface Transceiver IC Interface - Interface - Specialized - DS90CF383BMTX
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210M-E-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface Transceiver IC - 752-A5367CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type Tube/Rail
View Details
2 suppliers
Interface module - 704-5234 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Power Switch ICs - 276977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SSOP; TSSOP; TSSOP-16
View Details