Texas Instruments DS90C402 Dual Low Voltage Differential Signaling (LVDS) Receiver DS90C402M

Description
Dual Low Voltage Differential Signaling (LVDS) Receiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Low Voltage Differential Signaling (LVDS) Receiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C402 Dual Low Voltage Differential Signaling (LVDS) Receiver - DS90C402M - Texas Instruments
Dallas, TX, United States
DS90C402 Dual Low Voltage Differential Signaling (LVDS) Receiver
DS90C402M
DS90C402 Dual Low Voltage Differential Signaling (LVDS) Receiver DS90C402M
Dual Low Voltage Differential Signaling (LVDS) Receiver 8-SOIC -40 to 85

Dual Low Voltage Differential Signaling (LVDS) Receiver 8-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90C402M - 050921-DS90C402M - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90C402M
050921-DS90C402M
Interface - Interface - Drivers, Receivers, Transceivers - DS90C402M 050921-DS90C402M
Manufacturer: Texas Instruments Win Source Part Number: 050921-DS90C402M Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/2 Data Rate: 155.5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 050921-DS90C402M
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/2
Data Rate: 155.5Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Signal Processing

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-DS90C402M
Dual SOIC Interface Transceiver IC 710-DS90C402M
Dual Low Voltage Differential Signaling Receiver 8-SOIC -40 to 85 Product overview: DS90C402M from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C402M can be used for catalog matching and distributor lookup.

Dual Low Voltage Differential Signaling Receiver 8-SOIC -40 to 85 Product overview: DS90C402M from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C402M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS90C402M 050921-DS90C402M 710-DS90C402M
Product Name DS90C402 Dual Low Voltage Differential Signaling (LVDS) Receiver Interface - Interface - Drivers, Receivers, Transceivers - DS90C402M Dual SOIC Interface Transceiver IC
Technology LVDS
Device Type Receiver Receiver Transceiver
# of Tx 2 #
# of Rx 2 #
Data Rate 155500 kbps 155500 kbps 155500 kbps
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
SN54AS1034A Hex Drivers - 5962-8873101DA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details