Texas Instruments DS90C402 Dual Low Voltage Differential Signaling (LVDS) Receiver DS90C402M/NOPB

Description
Dual Low Voltage Differential Signaling (LVDS) Receiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Low Voltage Differential Signaling (LVDS) Receiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C402 Dual Low Voltage Differential Signaling (LVDS) Receiver - DS90C402M/NOPB - Texas Instruments
Dallas, TX, United States
DS90C402 Dual Low Voltage Differential Signaling (LVDS) Receiver
DS90C402M/NOPB
DS90C402 Dual Low Voltage Differential Signaling (LVDS) Receiver DS90C402M/NOPB
Dual Low Voltage Differential Signaling (LVDS) Receiver 8-SOIC -40 to 85

Dual Low Voltage Differential Signaling (LVDS) Receiver 8-SOIC -40 to 85

Buy Now Datasheet
LVDS Interface Ics - 5338912 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
5338912
LVDS Interface Ics 5338912
Dual LVDS receiver,DS90C402M SO8 155Mbps

Dual LVDS receiver,DS90C402M SO8 155Mbps

Supplier's Site
Singapore, Singapore
SOIC Interface Transceiver IC
710-DS90C402M/NOPB
SOIC Interface Transceiver IC 710-DS90C402M/NOPB
LVDS Receiver 155.5Mbps 2-Ch SOIC Product overview: DS90C402M/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C402M/NOPB can be used for catalog matching and distributor lookup.

LVDS Receiver 155.5Mbps 2-Ch SOIC Product overview: DS90C402M/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C402M/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90C402M/NOPB - 1169551-DS90C402M/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90C402M/NOPB
1169551-DS90C402M/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90C402M/NOPB 1169551-DS90C402M/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1169551-DS90C402M/NO PB Packaging: Tube Type: Receiver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: LVDS Number of Drivers/Receivers: 0/2 Data Rate: 155.5Mbps Family Name: DS90C402 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): FIN1028M_Q; FIN1028MX_Q; FIN1028MX_NL; Introduction Date: June 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169551-DS90C402M/NOPB
Packaging: Tube
Type: Receiver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: LVDS
Number of Drivers/Receivers: 0/2
Data Rate: 155.5Mbps
Family Name: DS90C402
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): FIN1028M_Q; FIN1028MX_Q; FIN1028MX_NL;
Introduction Date: June 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90C402M/NOPB
LVDS Interface IC DS90C402M/NOPB
LVDS Interface IC DUAL LOW VLTG DIFF SIGNALING LVDS RCVR

LVDS Interface IC DUAL LOW VLTG DIFF SIGNALING LVDS RCVR

Buy Now Datasheet
Ic, Lvds Receiver, 5V, Smd; Device Type Texas Instruments - 29AH4103 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Lvds Receiver, 5V, Smd; Device Type Texas Instruments
29AH4103
Ic, Lvds Receiver, 5V, Smd; Device Type Texas Instruments 29AH4103
IC, LVDS RECEIVER, 5V, SMD; Device Type:LVDS; Peak-to-Peak Jitter Max:1.5ns; Supply Current Max:10mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case RoHS Compliant: Yes

IC, LVDS RECEIVER, 5V, SMD; Device Type:LVDS; Peak-to-Peak Jitter Max:1.5ns; Supply Current Max:10mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90C402M/NOPB 5338912 710-DS90C402M/NOPB 1169551-DS90C402M/NOPB DS90C402M/NOPB 29AH4103
Product Name DS90C402 Dual Low Voltage Differential Signaling (LVDS) Receiver LVDS Interface Ics SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90C402M/NOPB LVDS Interface IC Ic, Lvds Receiver, 5V, Smd; Device Type Texas Instruments
Technology LVDS LVDS Bus LVDS
Device Type Receiver Receiver; Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS RoHS RoHS
# of Tx 2 #
# of Rx 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

TLK2711-SP Space-rated 1.6 to 2.5 GBPS Transceiver - 5962-0522101VXC - Texas Instruments
Specs
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details