Texas Instruments DS90C401 Dual Low Voltage Differential Signaling (LVDS) Driver DS90C401MX/NOPB

Description
Dual Low Voltage Differential Signaling (LVDS) Driver 8-SOIC
Request a Quote Datasheet
Description
Dual Low Voltage Differential Signaling (LVDS) Driver 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90C401 Dual Low Voltage Differential Signaling (LVDS) Driver - DS90C401MX/NOPB - Texas Instruments
Dallas, TX, United States
DS90C401 Dual Low Voltage Differential Signaling (LVDS) Driver
DS90C401MX/NOPB
DS90C401 Dual Low Voltage Differential Signaling (LVDS) Driver DS90C401MX/NOPB
Dual Low Voltage Differential Signaling (LVDS) Driver 8-SOIC

Dual Low Voltage Differential Signaling (LVDS) Driver 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-DS90C401MX/NOPB
Dual SOIC Interface Transceiver IC 710-DS90C401MX/NOPB
Dual Low Voltage Differential Signaling Driver 8-SOIC -40 to 85 Product overview: DS90C401MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C401MX/NOPB can be used for catalog matching and distributor lookup.

Dual Low Voltage Differential Signaling Driver 8-SOIC -40 to 85 Product overview: DS90C401MX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C401MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS90C401MX/NOPB - 118714-DS90C401MX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS90C401MX/NOPB
118714-DS90C401MX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS90C401MX/NOPB 118714-DS90C401MX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 118714-DS90C401MX/NO PB Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/0 Data Rate: 155.5Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 118714-DS90C401MX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/0
Data Rate: 155.5Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90C401MX/NOPB
LVDS Interface IC DS90C401MX/NOPB
LVDS Interface IC Dual Low Voltage Differential Signaling Driver 8-SOIC -40 to 85

LVDS Interface IC Dual Low Voltage Differential Signaling Driver 8-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90C401MX/NOPB 710-DS90C401MX/NOPB 118714-DS90C401MX/NOPB DS90C401MX/NOPB
Product Name DS90C401 Dual Low Voltage Differential Signaling (LVDS) Driver Dual SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS90C401MX/NOPB LVDS Interface IC
Technology LVDS
Device Type DS90C401 Dual Low Voltage Differential Signaling (LVDS) Driver Transceiver Receiver
Features RoHS RoHS RoHS
Package Type SOIC SOIC N SOIC; 8-SOIC SOIC-8
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
 - 54ACTQ245ERQMLV - Rochester Electronics
Specs
Device Type Transceiver
Package Type LCC20
View Details
2 suppliers
SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details