+3.3V Dual Pixel LVDS Display Interface (LDI)-SVGA/QXGA 100-TQFP -10 to 70
IC DRIVER 8/0 100TQFP Product overview: DS90C387VJD from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS90C387VJD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 080763-DS90C387VJD
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: FPD-Link, LVDS
Number of Drivers/Receivers: 8/0
Data Rate: 4.76Gbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
LVDS Interface IC +3.3V Dual Pixel LVDS Display Interface (LDI)-SVGA/QXGA 100-TQFP -10 to 70
IC DRIVER 8/0 100TQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90C387VJD | 710-DS90C387VJD | 080763-DS90C387VJD | DS90C387VJD | DS90C387VJD |
| Product Name | DS90C387 +3.3V Dual Pixel LVDS Display Interface (LDI)-SVGA/QXGA | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DS90C387VJD | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | FPD-Link, LVDS | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Package Type | TQFP | Bulk | QFP; TQFP; 100-TQFP (14x14) | TQFP-100 | QFP; 100-TQFP |
| Device Type | Transceiver | Receiver | Driver |